Vishay Intertechnology, Inc. Through Hole Resistors RN70E84R5BBSL

Description
84.5 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
84.5 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN70E84R5BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70E84R5BBSL-ND
Through Hole Resistors RN70E84R5BBSL-ND
84.5 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

84.5 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 84.5 OHM 3/4W .1% AXIAL - RN70E84R5BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5 OHM 3/4W .1% AXIAL
RN70E84R5BBSL
RES 84.5 OHM 3/4W .1% AXIAL RN70E84R5BBSL
RES 84.5ohm 3/4W .1% AXIAL

RES 84.5ohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70E84R5BBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RN70E84R5BBSL
Through Hole Resistors RN70E84R5BBSL
RES 84.5 OHM 3/4W .1% AXIAL

RES 84.5 OHM 3/4W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RN70E84R5BBSL-ND RN70E84R5BBSL RN70E84R5BBSL
Product Name Through Hole Resistors RES 84.5 OHM 3/4W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 84.5 ohms 84.5 ohms 84.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers