Vishay Intertechnology, Inc. RES 82.5K OHM 3/4W .1% AXIAL RN70E8252BRE6

Description
RES 82.5Kohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 82.5Kohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5K OHM 3/4W .1% AXIAL - RN70E8252BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5K OHM 3/4W .1% AXIAL
RN70E8252BRE6
RES 82.5K OHM 3/4W .1% AXIAL RN70E8252BRE6
RES 82.5Kohm 3/4W .1% AXIAL

RES 82.5Kohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70E8252BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70E8252BRE6-ND
Through Hole Resistors RN70E8252BRE6-ND
82.5 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

82.5 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70E8252BRE6 RN70E8252BRE6-ND
Product Name RES 82.5K OHM 3/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details