Vishay Intertechnology, Inc. RES 82.5K OHM 3/4W .1% AXIAL RN70E8252BB14

Description
RES 82.5Kohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 82.5Kohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5K OHM 3/4W .1% AXIAL - RN70E8252BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5K OHM 3/4W .1% AXIAL
RN70E8252BB14
RES 82.5K OHM 3/4W .1% AXIAL RN70E8252BB14
RES 82.5Kohm 3/4W .1% AXIAL

RES 82.5Kohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70E8252BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70E8252BB14-ND
Through Hole Resistors RN70E8252BB14-ND
82.5 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

82.5 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70E8252BB14 RN70E8252BB14-ND
Product Name RES 82.5K OHM 3/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details