Vishay Intertechnology, Inc. RES 7.96K OHM 3/4W .5% AXIAL RN70E7961DRSL

Description
RES 7.96Kohm 3/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 7.96Kohm 3/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.96K OHM 3/4W .5% AXIAL - RN70E7961DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.96K OHM 3/4W .5% AXIAL
RN70E7961DRSL
RES 7.96K OHM 3/4W .5% AXIAL RN70E7961DRSL
RES 7.96Kohm 3/4W .5% AXIAL

RES 7.96Kohm 3/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN70E7961DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70E7961DRSL-ND
Through Hole Resistors RN70E7961DRSL-ND
7.96 kOhms ±0.5% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

7.96 kOhms ±0.5% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70E7961DRSL RN70E7961DRSL-ND
Product Name RES 7.96K OHM 3/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7960 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details