Vishay Intertechnology, Inc. RES 55.5 OHM 3/4W .1% AXIAL RN70E55R5BB14

Description
RES 55.5ohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 55.5ohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 55.5 OHM 3/4W .1% AXIAL - RN70E55R5BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 55.5 OHM 3/4W .1% AXIAL
RN70E55R5BB14
RES 55.5 OHM 3/4W .1% AXIAL RN70E55R5BB14
RES 55.5ohm 3/4W .1% AXIAL

RES 55.5ohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70E55R5BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70E55R5BB14-ND
Through Hole Resistors RN70E55R5BB14-ND
55.5 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

55.5 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70E55R5BB14 RN70E55R5BB14-ND
Product Name RES 55.5 OHM 3/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 55.5 ohms 55.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614917-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers