Vishay Intertechnology, Inc. Through Hole Resistors RN70E5490BBSL

Description
549 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
549 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN70E5490BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70E5490BBSL-ND
Through Hole Resistors RN70E5490BBSL-ND
549 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

549 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 549 OHM 3/4W .1% AXIAL - RN70E5490BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549 OHM 3/4W .1% AXIAL
RN70E5490BBSL
RES 549 OHM 3/4W .1% AXIAL RN70E5490BBSL
RES 549ohm 3/4W .1% AXIAL

RES 549ohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70E5490BBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RN70E5490BBSL
Through Hole Resistors RN70E5490BBSL
RES 549 OHM 3/4W .1% AXIAL

RES 549 OHM 3/4W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RN70E5490BBSL-ND RN70E5490BBSL RN70E5490BBSL
Product Name Through Hole Resistors RES 549 OHM 3/4W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 549 ohms 549 ohms 549 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690328 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details