Vishay Intertechnology, Inc. RES 500 OHM 3/4W .1% AXIAL RN70E5000BB14

Description
RES 500ohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 500ohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 500 OHM 3/4W .1% AXIAL - RN70E5000BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500 OHM 3/4W .1% AXIAL
RN70E5000BB14
RES 500 OHM 3/4W .1% AXIAL RN70E5000BB14
RES 500ohm 3/4W .1% AXIAL

RES 500ohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70E5000BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70E5000BB14-ND
Through Hole Resistors RN70E5000BB14-ND
500 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

500 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70E5000BB14 RN70E5000BB14-ND
Product Name RES 500 OHM 3/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 500 ohms 500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1614707-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details