Vishay Intertechnology, Inc. RES 499K OHM 3/4W 1% AXIAL RN70E4993FB14

Description
RES 499Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 499Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499K OHM 3/4W 1% AXIAL - RN70E4993FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499K OHM 3/4W 1% AXIAL
RN70E4993FB14
RES 499K OHM 3/4W 1% AXIAL RN70E4993FB14
RES 499Kohm 3/4W 1% AXIAL

RES 499Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70E4993FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70E4993FB14-ND
Through Hole Resistors RN70E4993FB14-ND
499 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

499 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70E4993FB14 RN70E4993FB14-ND
Product Name RES 499K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details