Vishay Intertechnology, Inc. RES 470K OHM 3/4W 1% AXIAL RN70E4703FB14

Description
RES 470Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 470Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470K OHM 3/4W 1% AXIAL - RN70E4703FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470K OHM 3/4W 1% AXIAL
RN70E4703FB14
RES 470K OHM 3/4W 1% AXIAL RN70E4703FB14
RES 470Kohm 3/4W 1% AXIAL

RES 470Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70E4703FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70E4703FB14-ND
Through Hole Resistors RN70E4703FB14-ND
470 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

470 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70E4703FB14 RN70E4703FB14-ND
Product Name RES 470K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622940-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3740 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details