Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - RN70E4702FB14

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 47Kohms 1% 25ppm
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 47Kohms 1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - RN70E4702FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
RN70E4702FB14
Vishay/DaleMetal Film Resistors - RN70E4702FB14
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 47Kohms 1% 25ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 47Kohms 1% 25ppm

Supplier's Site
Through Hole Resistors - RN70E4702FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70E4702FB14-ND
Through Hole Resistors RN70E4702FB14-ND
47 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

47 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70E4702FB14 RN70E4702FB14-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 47000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details