Vishay Intertechnology, Inc. RES 301 OHM 3/4W .1% AXIAL RN70E3010BBSL

Description
RES 301ohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 301ohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 3/4W .1% AXIAL - RN70E3010BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 3/4W .1% AXIAL
RN70E3010BBSL
RES 301 OHM 3/4W .1% AXIAL RN70E3010BBSL
RES 301ohm 3/4W .1% AXIAL

RES 301ohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70E3010BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70E3010BBSL-ND
Through Hole Resistors RN70E3010BBSL-ND
301 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

301 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RN70E3010BBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RN70E3010BBSL
Through Hole Resistors RN70E3010BBSL
RES 301 OHM 3/4W .1% AXIAL

RES 301 OHM 3/4W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RN70E3010BBSL RN70E3010BBSL-ND RN70E3010BBSL
Product Name RES 301 OHM 3/4W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 301 ohms 301 ohms 301 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details