Vishay Intertechnology, Inc. RES 25K OHM 3/4W .1% AXIAL RN70E2502BB14

Description
RES 25Kohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 25Kohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25K OHM 3/4W .1% AXIAL - RN70E2502BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25K OHM 3/4W .1% AXIAL
RN70E2502BB14
RES 25K OHM 3/4W .1% AXIAL RN70E2502BB14
RES 25Kohm 3/4W .1% AXIAL

RES 25Kohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70E2502BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70E2502BB14-ND
Through Hole Resistors RN70E2502BB14-ND
25 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

25 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistors Vishay - 08H0081 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
08H0081
Resistors Vishay 08H0081
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN70E2502BB14 RN70E2502BB14-ND 08H0081
Product Name RES 25K OHM 3/4W .1% AXIAL Through Hole Resistors Resistors Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details