Vishay Precision Group RES 250 OHM 3/4W 0.1% AXIAL RN70E2500BB14

Description
RES 250ohm 3/4W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 250ohm 3/4W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 250 OHM 3/4W 0.1% AXIAL - RN70E2500BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 250 OHM 3/4W 0.1% AXIAL
RN70E2500BB14
RES 250 OHM 3/4W 0.1% AXIAL RN70E2500BB14
RES 250ohm 3/4W 0.1% AXIAL

RES 250ohm 3/4W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN70E2500BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN70E2500BB14-ND
Through Hole Resistors 541-RN70E2500BB14-ND
250 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

250 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 250 Ohm, 1W, 0.1%; Resistance Vishay - 62C0983 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 250 Ohm, 1W, 0.1%; Resistance Vishay
62C0983
Metal Film Resistor, 250 Ohm, 1W, 0.1%; Resistance Vishay 62C0983
METAL FILM RESISTOR, 250 OHM, 1W, 0.1%; Resistance:250ohm; Product Range:RN Series; Power Rating:1W; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 250 OHM, 1W, 0.1%; Resistance:250ohm; Product Range:RN Series; Power Rating:1W; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN70E2500BB14 541-RN70E2500BB14-ND 62C0983
Product Name RES 250 OHM 3/4W 0.1% AXIAL Through Hole Resistors Metal Film Resistor, 250 Ohm, 1W, 0.1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 250 ohms 250 ohms 250 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details