Vishay Intertechnology, Inc. RES 240K OHM 3/4W .5% AXIAL RN70E2403DB14

Description
RES 240Kohm 3/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 240Kohm 3/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240K OHM 3/4W .5% AXIAL - RN70E2403DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240K OHM 3/4W .5% AXIAL
RN70E2403DB14
RES 240K OHM 3/4W .5% AXIAL RN70E2403DB14
RES 240Kohm 3/4W .5% AXIAL

RES 240Kohm 3/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN70E2403DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70E2403DB14-ND
Through Hole Resistors RN70E2403DB14-ND
240 kOhms ±0.5% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

240 kOhms ±0.5% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70E2403DB14 RN70E2403DB14-ND
Product Name RES 240K OHM 3/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 240000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers