Vishay Intertechnology, Inc. Through Hole Resistors RN70E2203FB14

Description
220 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
220 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN70E2203FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70E2203FB14-ND
Through Hole Resistors RN70E2203FB14-ND
220 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

220 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 220K OHM 3/4W 1% AXIAL - RN70E2203FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220K OHM 3/4W 1% AXIAL
RN70E2203FB14
RES 220K OHM 3/4W 1% AXIAL RN70E2203FB14
RES 220Kohm 3/4W 1% AXIAL

RES 220Kohm 3/4W 1% AXIAL

Supplier's Site
Metal Film Resistor, 220Kohm, 750Mw, 1%; Resistance Vishay - 84R1771 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 220Kohm, 750Mw, 1%; Resistance Vishay
84R1771
Metal Film Resistor, 220Kohm, 750Mw, 1%; Resistance Vishay 84R1771
METAL FILM RESISTOR, 220KOHM, 750mW, 1%; Resistance:220kohm; Product Range:RN Series; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 220KOHM, 750mW, 1%; Resistance:220kohm; Product Range:RN Series; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN70E2203FB14-ND RN70E2203FB14 84R1771
Product Name Through Hole Resistors RES 220K OHM 3/4W 1% AXIAL Metal Film Resistor, 220Kohm, 750Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614555-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3300 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details