Vishay Intertechnology, Inc. RES 2.2K OHM 3/4W 1% AXIAL RN70E2201FB14

Description
RES 2.2Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.2Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2K OHM 3/4W 1% AXIAL - RN70E2201FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2K OHM 3/4W 1% AXIAL
RN70E2201FB14
RES 2.2K OHM 3/4W 1% AXIAL RN70E2201FB14
RES 2.2Kohm 3/4W 1% AXIAL

RES 2.2Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN70E2201FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN70E2201FB14-ND
Through Hole Resistors 541-RN70E2201FB14-ND
2.2 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.2 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70E2201FB14 541-RN70E2201FB14-ND
Product Name RES 2.2K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614350-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers