Vishay Intertechnology, Inc. Through Hole Resistors RN70E2151FBSL

Description
2.15 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.15 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN70E2151FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70E2151FBSL-ND
Through Hole Resistors RN70E2151FBSL-ND
2.15 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.15 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.15K OHM 3/4W 1% AXIAL - RN70E2151FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15K OHM 3/4W 1% AXIAL
RN70E2151FBSL
RES 2.15K OHM 3/4W 1% AXIAL RN70E2151FBSL
RES 2.15Kohm 3/4W 1% AXIAL

RES 2.15Kohm 3/4W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN70E2151FBSL-ND RN70E2151FBSL
Product Name Through Hole Resistors RES 2.15K OHM 3/4W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details