Vishay Intertechnology, Inc. Through Hole Resistors RN70E2051BBSL

Description
2.05 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.05 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN70E2051BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70E2051BBSL-ND
Through Hole Resistors RN70E2051BBSL-ND
2.05 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.05 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.05K OHM 3/4W .1% AXIAL - RN70E2051BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05K OHM 3/4W .1% AXIAL
RN70E2051BBSL
RES 2.05K OHM 3/4W .1% AXIAL RN70E2051BBSL
RES 2.05Kohm 3/4W .1% AXIAL

RES 2.05Kohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70E2051BBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RN70E2051BBSL
Through Hole Resistors RN70E2051BBSL
RES 2.05K OHM 3/4W .1% AXIAL

RES 2.05K OHM 3/4W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RN70E2051BBSL-ND RN70E2051BBSL RN70E2051BBSL
Product Name Through Hole Resistors RES 2.05K OHM 3/4W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details