Vishay Intertechnology, Inc. RES 2K OHM 3/4W 1% AXIAL RN70E2001FB14

Description
RES 2Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 3/4W 1% AXIAL - RN70E2001FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 3/4W 1% AXIAL
RN70E2001FB14
RES 2K OHM 3/4W 1% AXIAL RN70E2001FB14
RES 2Kohm 3/4W 1% AXIAL

RES 2Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70E2001FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70E2001FB14-ND
Through Hole Resistors RN70E2001FB14-ND
2 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70E2001FB14 RN70E2001FB14-ND
Product Name RES 2K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614958-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.5 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details