Vishay Intertechnology, Inc. RES 2K OHM 3/4W .1% AXIAL RN70E2001BBSL

Description
RES 2Kohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 3/4W .1% AXIAL - RN70E2001BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 3/4W .1% AXIAL
RN70E2001BBSL
RES 2K OHM 3/4W .1% AXIAL RN70E2001BBSL
RES 2Kohm 3/4W .1% AXIAL

RES 2Kohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70E2001BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70E2001BBSL-ND
Through Hole Resistors RN70E2001BBSL-ND
2 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RN70E2001BBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RN70E2001BBSL
Through Hole Resistors RN70E2001BBSL
RES 2K OHM 3/4W .1% AXIAL

RES 2K OHM 3/4W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RN70E2001BBSL RN70E2001BBSL-ND RN70E2001BBSL
Product Name RES 2K OHM 3/4W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 2000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chassis Mount Resistors - 1-1614782-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 680 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details