Vishay Intertechnology, Inc. Through Hole Resistors RN70E2000BBSL

Description
200 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
200 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN70E2000BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70E2000BBSL-ND
Through Hole Resistors RN70E2000BBSL-ND
200 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

200 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 200 OHM 3/4W .1% AXIAL - RN70E2000BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 3/4W .1% AXIAL
RN70E2000BBSL
RES 200 OHM 3/4W .1% AXIAL RN70E2000BBSL
RES 200ohm 3/4W .1% AXIAL

RES 200ohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70E2000BBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RN70E2000BBSL
Through Hole Resistors RN70E2000BBSL
RES 200 OHM 3/4W .1% AXIAL

RES 200 OHM 3/4W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RN70E2000BBSL-ND RN70E2000BBSL RN70E2000BBSL
Product Name Through Hole Resistors RES 200 OHM 3/4W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C186J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details