Vishay Intertechnology, Inc. RES 1.76K OHM 3/4W .25% AXIAL RN70E1761CB14

Description
RES 1.76Kohm 3/4W .25% AXIAL
Request a Quote Datasheet
Description
RES 1.76Kohm 3/4W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.76K OHM 3/4W .25% AXIAL - RN70E1761CB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.76K OHM 3/4W .25% AXIAL
RN70E1761CB14
RES 1.76K OHM 3/4W .25% AXIAL RN70E1761CB14
RES 1.76Kohm 3/4W .25% AXIAL

RES 1.76Kohm 3/4W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN70E1761CB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70E1761CB14-ND
Through Hole Resistors RN70E1761CB14-ND
1.76 kOhms ±0.25% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.76 kOhms ±0.25% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70E1761CB14 RN70E1761CB14-ND
Product Name RES 1.76K OHM 3/4W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1760 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details