Vishay Intertechnology, Inc. RES 174 OHM 3/4W .1% AXIAL RN70E1740BR36

Description
RES 174ohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 174ohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 174 OHM 3/4W .1% AXIAL - RN70E1740BR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174 OHM 3/4W .1% AXIAL
RN70E1740BR36
RES 174 OHM 3/4W .1% AXIAL RN70E1740BR36
RES 174ohm 3/4W .1% AXIAL

RES 174ohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70E1740BR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70E1740BR36-ND
Through Hole Resistors RN70E1740BR36-ND
174 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

174 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70E1740BR36 RN70E1740BR36-ND
Product Name RES 174 OHM 3/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 174 ohms 174 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details