Vishay Intertechnology, Inc. RES 16K OHM 3/4W .1% AXIAL RN70E1602BRSL

Description
RES 16Kohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 16Kohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16K OHM 3/4W .1% AXIAL - RN70E1602BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16K OHM 3/4W .1% AXIAL
RN70E1602BRSL
RES 16K OHM 3/4W .1% AXIAL RN70E1602BRSL
RES 16Kohm 3/4W .1% AXIAL

RES 16Kohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70E1602BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70E1602BRSL-ND
Through Hole Resistors RN70E1602BRSL-ND
16 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

16 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70E1602BRSL RN70E1602BRSL-ND
Product Name RES 16K OHM 3/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614973-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers