Vishay Intertechnology, Inc. RES 16K OHM 3/4W .1% AXIAL RN70E1602BBSL

Description
RES 16Kohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 16Kohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16K OHM 3/4W .1% AXIAL - RN70E1602BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16K OHM 3/4W .1% AXIAL
RN70E1602BBSL
RES 16K OHM 3/4W .1% AXIAL RN70E1602BBSL
RES 16Kohm 3/4W .1% AXIAL

RES 16Kohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70E1602BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70E1602BBSL-ND
Through Hole Resistors RN70E1602BBSL-ND
16 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

16 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RN70E1602BBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RN70E1602BBSL
Through Hole Resistors RN70E1602BBSL
RES 16K OHM 3/4W .1% AXIAL

RES 16K OHM 3/4W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RN70E1602BBSL RN70E1602BBSL-ND RN70E1602BBSL
Product Name RES 16K OHM 3/4W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 16000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details