Vishay Intertechnology, Inc. Through Hole Resistors RN70E1561BBSL

Description
1.56 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.56 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN70E1561BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70E1561BBSL-ND
Through Hole Resistors RN70E1561BBSL-ND
1.56 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.56 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.56K OHM 3/4W .1% AXIAL - RN70E1561BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.56K OHM 3/4W .1% AXIAL
RN70E1561BBSL
RES 1.56K OHM 3/4W .1% AXIAL RN70E1561BBSL
RES 1.56Kohm 3/4W .1% AXIAL

RES 1.56Kohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70E1561BBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RN70E1561BBSL
Through Hole Resistors RN70E1561BBSL
RES 1.56K OHM 3/4W .1% AXIAL

RES 1.56K OHM 3/4W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RN70E1561BBSL-ND RN70E1561BBSL RN70E1561BBSL
Product Name Through Hole Resistors RES 1.56K OHM 3/4W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details