Vishay Intertechnology, Inc. RES 1.56K OHM 3/4W .1% AXIAL RN70E1561BB14

Description
RES 1.56Kohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.56Kohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.56K OHM 3/4W .1% AXIAL - RN70E1561BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.56K OHM 3/4W .1% AXIAL
RN70E1561BB14
RES 1.56K OHM 3/4W .1% AXIAL RN70E1561BB14
RES 1.56Kohm 3/4W .1% AXIAL

RES 1.56Kohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70E1561BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70E1561BB14-ND
Through Hole Resistors RN70E1561BB14-ND
1.56 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.56 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70E1561BB14 RN70E1561BB14-ND
Product Name RES 1.56K OHM 3/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1560 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722167 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers