Vishay Intertechnology, Inc. RES 15K OHM 3/4W 1% AXIAL RN70E1502FBSL

Description
RES 15Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 15Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15K OHM 3/4W 1% AXIAL - RN70E1502FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 3/4W 1% AXIAL
RN70E1502FBSL
RES 15K OHM 3/4W 1% AXIAL RN70E1502FBSL
RES 15Kohm 3/4W 1% AXIAL

RES 15Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70E1502FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70E1502FBSL-ND
Through Hole Resistors RN70E1502FBSL-ND
15 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

15 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70E1502FBSL RN70E1502FBSL-ND
Product Name RES 15K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT26A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details