Vishay Intertechnology, Inc. RES 1.5K OHM 3/4W .1% AXIAL RN70E1501BRSL

Description
RES 1.5Kohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.5Kohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 3/4W .1% AXIAL - RN70E1501BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 3/4W .1% AXIAL
RN70E1501BRSL
RES 1.5K OHM 3/4W .1% AXIAL RN70E1501BRSL
RES 1.5Kohm 3/4W .1% AXIAL

RES 1.5Kohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70E1501BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70E1501BRSL-ND
Through Hole Resistors RN70E1501BRSL-ND
1.5 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.5 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70E1501BRSL RN70E1501BRSL-ND
Product Name RES 1.5K OHM 3/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers