Vishay Intertechnology, Inc. RES 150 OHM 3/4W .5% AXIAL RN70E1500DRSL

Description
RES 150ohm 3/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 150ohm 3/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 3/4W .5% AXIAL - RN70E1500DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 3/4W .5% AXIAL
RN70E1500DRSL
RES 150 OHM 3/4W .5% AXIAL RN70E1500DRSL
RES 150ohm 3/4W .5% AXIAL

RES 150ohm 3/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN70E1500DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70E1500DRSL-ND
Through Hole Resistors RN70E1500DRSL-ND
150 Ohms ±0.5% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

150 Ohms ±0.5% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70E1500DRSL RN70E1500DRSL-ND
Product Name RES 150 OHM 3/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150 ohms 150 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C562J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details