Vishay Intertechnology, Inc. RES 150 OHM 3/4W .1% AXIAL RN70E1500BRSL

Description
RES 150ohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 150ohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 3/4W .1% AXIAL - RN70E1500BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 3/4W .1% AXIAL
RN70E1500BRSL
RES 150 OHM 3/4W .1% AXIAL RN70E1500BRSL
RES 150ohm 3/4W .1% AXIAL

RES 150ohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70E1500BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70E1500BRSL-ND
Through Hole Resistors RN70E1500BRSL-ND
150 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

150 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70E1500BRSL RN70E1500BRSL-ND
Product Name RES 150 OHM 3/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150 ohms 150 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details