Vishay Intertechnology, Inc. Through Hole Resistors RN70E1450BBSL

Description
145 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
145 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN70E1450BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70E1450BBSL-ND
Through Hole Resistors RN70E1450BBSL-ND
145 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

145 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 145 OHM 3/4W .1% AXIAL - RN70E1450BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 145 OHM 3/4W .1% AXIAL
RN70E1450BBSL
RES 145 OHM 3/4W .1% AXIAL RN70E1450BBSL
RES 145ohm 3/4W .1% AXIAL

RES 145ohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70E1450BBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RN70E1450BBSL
Through Hole Resistors RN70E1450BBSL
RES 145 OHM 3/4W .1% AXIAL

RES 145 OHM 3/4W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RN70E1450BBSL-ND RN70E1450BBSL RN70E1450BBSL
Product Name Through Hole Resistors RES 145 OHM 3/4W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 145 ohms 145 ohms 145 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details