Vishay Intertechnology, Inc. RES 145 OHM 3/4W .1% AXIAL RN70E1450BB14

Description
RES 145ohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 145ohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 145 OHM 3/4W .1% AXIAL - RN70E1450BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 145 OHM 3/4W .1% AXIAL
RN70E1450BB14
RES 145 OHM 3/4W .1% AXIAL RN70E1450BB14
RES 145ohm 3/4W .1% AXIAL

RES 145ohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70E1450BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70E1450BB14-ND
Through Hole Resistors RN70E1450BB14-ND
145 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

145 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70E1450BB14 RN70E1450BB14-ND
Product Name RES 145 OHM 3/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 145 ohms 145 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details