Vishay Intertechnology, Inc. RES 1.33K OHM 3/4W 1% AXIAL RN70E1331FRSL

Description
RES 1.33Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.33Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.33K OHM 3/4W 1% AXIAL - RN70E1331FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33K OHM 3/4W 1% AXIAL
RN70E1331FRSL
RES 1.33K OHM 3/4W 1% AXIAL RN70E1331FRSL
RES 1.33Kohm 3/4W 1% AXIAL

RES 1.33Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70E1331FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70E1331FRSL-ND
Through Hole Resistors RN70E1331FRSL-ND
1.33 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.33 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70E1331FRSL RN70E1331FRSL-ND
Product Name RES 1.33K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1330 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details