Vishay Intertechnology, Inc. Through Hole Resistors RN70E1004BBSL

Description
1 MOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1 MOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN70E1004BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70E1004BBSL-ND
Through Hole Resistors RN70E1004BBSL-ND
1 MOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1 MOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1M OHM 3/4W .1% AXIAL - RN70E1004BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 3/4W .1% AXIAL
RN70E1004BBSL
RES 1M OHM 3/4W .1% AXIAL RN70E1004BBSL
RES 1Mohm 3/4W .1% AXIAL

RES 1Mohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70E1004BBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RN70E1004BBSL
Through Hole Resistors RN70E1004BBSL
RES 1M OHM 3/4W .1% AXIAL

RES 1M OHM 3/4W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RN70E1004BBSL-ND RN70E1004BBSL RN70E1004BBSL
Product Name Through Hole Resistors RES 1M OHM 3/4W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445512 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details