Vishay Intertechnology, Inc. RES 1M OHM 3/4W .1% AXIAL RN70E1004BB14

Description
RES 1Mohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 1Mohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1M OHM 3/4W .1% AXIAL - RN70E1004BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 3/4W .1% AXIAL
RN70E1004BB14
RES 1M OHM 3/4W .1% AXIAL RN70E1004BB14
RES 1Mohm 3/4W .1% AXIAL

RES 1Mohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70E1004BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70E1004BB14-ND
Through Hole Resistors RN70E1004BB14-ND
1 MOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1 MOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70E1004BB14 RN70E1004BB14-ND
Product Name RES 1M OHM 3/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R911JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614354-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56.2 ohms
View Details
2 suppliers