Vishay Intertechnology, Inc. RES 10K OHM 3/4W .1% AXIAL RN70E1002BBSL

Description
RES 10Kohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 3/4W .1% AXIAL - RN70E1002BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 3/4W .1% AXIAL
RN70E1002BBSL
RES 10K OHM 3/4W .1% AXIAL RN70E1002BBSL
RES 10Kohm 3/4W .1% AXIAL

RES 10Kohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70E1002BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70E1002BBSL-ND
Through Hole Resistors RN70E1002BBSL-ND
10 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RN70E1002BBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RN70E1002BBSL
Through Hole Resistors RN70E1002BBSL
RES 10K OHM 3/4W .1% AXIAL

RES 10K OHM 3/4W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RN70E1002BBSL RN70E1002BBSL-ND RN70E1002BBSL
Product Name RES 10K OHM 3/4W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 10000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1278364 - RS Components, Ltd.
Specs
Category / Application Precision Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details