Vishay Intertechnology, Inc. RES 100 OHM 3/4W .1% AXIAL RN70E1000BR36

Description
RES 100ohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 100ohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 3/4W .1% AXIAL - RN70E1000BR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 3/4W .1% AXIAL
RN70E1000BR36
RES 100 OHM 3/4W .1% AXIAL RN70E1000BR36
RES 100ohm 3/4W .1% AXIAL

RES 100ohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70E1000BR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70E1000BR36-ND
Through Hole Resistors RN70E1000BR36-ND
100 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

100 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70E1000BR36 RN70E1000BR36-ND
Product Name RES 100 OHM 3/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52A101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1-1623708-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details