Vishay Intertechnology, Inc. RES 100 OHM 3/4W .1% AXIAL RN70E1000BBSL

Description
RES 100ohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 100ohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 3/4W .1% AXIAL - RN70E1000BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 3/4W .1% AXIAL
RN70E1000BBSL
RES 100 OHM 3/4W .1% AXIAL RN70E1000BBSL
RES 100ohm 3/4W .1% AXIAL

RES 100ohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70E1000BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70E1000BBSL-ND
Through Hole Resistors RN70E1000BBSL-ND
100 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

100 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RN70E1000BBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RN70E1000BBSL
Through Hole Resistors RN70E1000BBSL
RES 100 OHM 3/4W .1% AXIAL

RES 100 OHM 3/4W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RN70E1000BBSL RN70E1000BBSL-ND RN70E1000BBSL
Product Name RES 100 OHM 3/4W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers