Vishay Intertechnology, Inc. RES 100 OHM 3/4W .1% AXIAL RN70E1000BB14

Description
RES 100ohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 100ohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 3/4W .1% AXIAL - RN70E1000BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 3/4W .1% AXIAL
RN70E1000BB14
RES 100 OHM 3/4W .1% AXIAL RN70E1000BB14
RES 100ohm 3/4W .1% AXIAL

RES 100ohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70E1000BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70E1000BB14-ND
Through Hole Resistors RN70E1000BB14-ND
100 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

100 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70E1000BB14 RN70E1000BB14-ND
Product Name RES 100 OHM 3/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614886-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 35.7 ohms
View Details
2 suppliers