Vishay Intertechnology, Inc. RES 9.09 OHM 3/4W 1% AXIAL RN70D9R09FRE6

Description
RES 9.09ohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.09ohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09 OHM 3/4W 1% AXIAL - RN70D9R09FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09 OHM 3/4W 1% AXIAL
RN70D9R09FRE6
RES 9.09 OHM 3/4W 1% AXIAL RN70D9R09FRE6
RES 9.09ohm 3/4W 1% AXIAL

RES 9.09ohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D9R09FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D9R09FRE6-ND
Through Hole Resistors RN70D9R09FRE6-ND
9.09 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

9.09 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D9R09FRE6 RN70D9R09FRE6-ND
Product Name RES 9.09 OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9.09 ohms 9.09 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers