Vishay Intertechnology, Inc. RES 91 OHM 3/4W 1% AXIAL RN70D91R0FB14

Description
RES 91ohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 91ohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 91 OHM 3/4W 1% AXIAL - RN70D91R0FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91 OHM 3/4W 1% AXIAL
RN70D91R0FB14
RES 91 OHM 3/4W 1% AXIAL RN70D91R0FB14
RES 91ohm 3/4W 1% AXIAL

RES 91ohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D91R0FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D91R0FB14-ND
Through Hole Resistors RN70D91R0FB14-ND
91 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

91 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D91R0FB14 RN70D91R0FB14-ND
Product Name RES 91 OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 91 ohms 91 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details