Vishay Intertechnology, Inc. RES 9.09K OHM 3/4W 1% AXIAL RN70D9091FRSL

Description
RES 9.09Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.09Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09K OHM 3/4W 1% AXIAL - RN70D9091FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09K OHM 3/4W 1% AXIAL
RN70D9091FRSL
RES 9.09K OHM 3/4W 1% AXIAL RN70D9091FRSL
RES 9.09Kohm 3/4W 1% AXIAL

RES 9.09Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D9091FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D9091FRSL-ND
Through Hole Resistors RN70D9091FRSL-ND
9.09 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

9.09 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D9091FRSL RN70D9091FRSL-ND
Product Name RES 9.09K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9090 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Resistors - 1-1614973-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers