RES 82.5ohm 3/4W 1% AXIAL
82.5 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RN70D82R5FRSL | RN70D82R5FRSL-ND |
| Product Name | RES 82.5 OHM 3/4W 1% AXIAL | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial |
| Resistance Range | 82.5 ohms | 82.5 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 4 watts | 0.7500 watts |
| Configuration | Single Resistor |