Vishay Intertechnology, Inc. RES 82.5 OHM 3/4W 1% AXIAL RN70D82R5FRE6

Description
RES 82.5ohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 82.5ohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5 OHM 3/4W 1% AXIAL - RN70D82R5FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 3/4W 1% AXIAL
RN70D82R5FRE6
RES 82.5 OHM 3/4W 1% AXIAL RN70D82R5FRE6
RES 82.5ohm 3/4W 1% AXIAL

RES 82.5ohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D82R5FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D82R5FRE6-ND
Through Hole Resistors RN70D82R5FRE6-ND
82.5 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

82.5 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D82R5FRE6 RN70D82R5FRE6-ND
Product Name RES 82.5 OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82.5 ohms 82.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers