Vishay Intertechnology, Inc. RES 82.5 OHM 3/4W 1% AXIAL RN70D82R5FBSL

Description
RES 82.5ohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 82.5ohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5 OHM 3/4W 1% AXIAL - RN70D82R5FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 3/4W 1% AXIAL
RN70D82R5FBSL
RES 82.5 OHM 3/4W 1% AXIAL RN70D82R5FBSL
RES 82.5ohm 3/4W 1% AXIAL

RES 82.5ohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D82R5FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D82R5FBSL-ND
Through Hole Resistors RN70D82R5FBSL-ND
82.5 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

82.5 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D82R5FBSL RN70D82R5FBSL-ND
Product Name RES 82.5 OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82.5 ohms 82.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445549 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details