Vishay Intertechnology, Inc. RES 8.25K OHM 3/4W 1% AXIAL RN70D8251FB14

Description
RES 8.25Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.25Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25K OHM 3/4W 1% AXIAL - RN70D8251FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 3/4W 1% AXIAL
RN70D8251FB14
RES 8.25K OHM 3/4W 1% AXIAL RN70D8251FB14
RES 8.25Kohm 3/4W 1% AXIAL

RES 8.25Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D8251FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D8251FB14-ND
Through Hole Resistors RN70D8251FB14-ND
8.25 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.25 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D8251FB14 RN70D8251FB14-ND
Product Name RES 8.25K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8250 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details