Vishay Intertechnology, Inc. RES 80.6 OHM 3/4W 1% AXIAL RN70D80R6FB14

Description
RES 80.6ohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 80.6ohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80.6 OHM 3/4W 1% AXIAL - RN70D80R6FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6 OHM 3/4W 1% AXIAL
RN70D80R6FB14
RES 80.6 OHM 3/4W 1% AXIAL RN70D80R6FB14
RES 80.6ohm 3/4W 1% AXIAL

RES 80.6ohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D80R6FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D80R6FB14-ND
Through Hole Resistors RN70D80R6FB14-ND
80.6 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

80.6 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D80R6FB14 RN70D80R6FB14-ND
Product Name RES 80.6 OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 80.6 ohms 80.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722224 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers