Vishay Intertechnology, Inc. RES 681K OHM 3/4W 1% AXIAL RN70D6813FRE6

Description
RES 681Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 681Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 681K OHM 3/4W 1% AXIAL - RN70D6813FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681K OHM 3/4W 1% AXIAL
RN70D6813FRE6
RES 681K OHM 3/4W 1% AXIAL RN70D6813FRE6
RES 681Kohm 3/4W 1% AXIAL

RES 681Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D6813FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D6813FRE6-ND
Through Hole Resistors RN70D6813FRE6-ND
681 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

681 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D6813FRE6 RN70D6813FRE6-ND
Product Name RES 681K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 681000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614352-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details