Vishay Intertechnology, Inc. RES 68.1K OHM 3/4W 1% AXIAL RN70D6812FBSL

Description
RES 68.1Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 68.1Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1K OHM 3/4W 1% AXIAL - RN70D6812FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1K OHM 3/4W 1% AXIAL
RN70D6812FBSL
RES 68.1K OHM 3/4W 1% AXIAL RN70D6812FBSL
RES 68.1Kohm 3/4W 1% AXIAL

RES 68.1Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D6812FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D6812FBSL-ND
Through Hole Resistors RN70D6812FBSL-ND
68.1 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

68.1 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D6812FBSL RN70D6812FBSL-ND
Product Name RES 68.1K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52300 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers